CONN HEADER R/A 4POS 2MM Product overview: MX49004HQ1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX49004HQ1 can be used for catalog matching and distributor lookup.
Manufacturer: JAE Electronics
Win Source Part Number: 886642-MX49004HQ1
Series: MX49
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 4 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: MX49004H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-3090, MX49004HQ1-ND
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-MX49004HQ1 | 886642-MX49004HQ1 | 670-3090-ND |
| Product Name | Electronic Connector | Rectangular Connectors - MX49004HQ1 | Headers, Male Pins |
| Gender | Male / Plug |