JAE Electronics, Inc. Rectangular Connector Housings MX44006SF1

Description
"6 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2449-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2449-ND
Rectangular Connector Housings 670-2449-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334101-MX44006SF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334101-MX44006SF1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334101-MX44006SF1
Manufacturer: JAE Electronics Win Source Part Number: 1334101-MX44006SF1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 6 Pitch: 0.138" (3.50mm) Color: Black Features: Waterproof Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 670-2449,-MX44006SF1 Base Product Number: MX440 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1334101-MX44006SF1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Tray
Number of Positions: 6
Pitch: 0.138" (3.50mm)
Color: Black
Features: Waterproof
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 670-2449,-MX44006SF1
Base Product Number: MX440
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 670-2449-ND 1334101-MX44006SF1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data