JAE ELECTRONICS, INC.
MX44000XP1 -- RECTANGULAR CONNECTOR ACCESSORIES
JAE Electronics, Inc.
Rectangular Connector Accessories
MX44000XP1
Description
CONN WIRE SEAL FOR 0.3SQ
Description
CONN WIRE SEAL FOR 0.3SQ
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
MX44000XP1 |
|
Product Name
|
Rectangular Connector Accessories |
|
Features
|
Insulation Diameter - 1.40mm ~ 1.50mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Elastomeric Connectors
Insulation Resistance
1.00E7 Mohms
Dielectric Withstanding Voltage
0.5000 kilovolts
View Details
Features
180° Cable Exit, Strain Relief
Number of Contacts
2
View Details
Product Type
IC Socket
Features
Hinge
Number of Contacts
8
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Through-Hole; Swage
View Details