CONN HEADER SMD R/A 32POS 2.2MM Product overview: MX34R32HF4T from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34R32HF4T can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 32 position 0.087"" (2.20mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: JAE Electronics
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: MX34R
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.087" (2.20mm)
Number of Positions: 32
RA PIN HDR 32 POS AUTOMOTIVE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-MX34R32HF4T | 670-3115-ND | MX34R32HF4T | |
| Product Name | SMD Electronic Connector | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Connectors Crimp Housings, Series Mating PCB Headers |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Current Rating | 3.0 amps | 3.0 amps |