CONN HEADER SMD R/A 8POS 2.2MM Product overview: MX34R08HF4T from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34R08HF4T can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 8 position 0.087"" (2.20mm)"
RA PIN HDR 8 POS AUTOMOTIVE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-MX34R08HF4T | 670-3111-ND | MX34R08HF4T |
| Product Name | SMD Electronic Connector | Headers, Male Pins | Connectors Crimp Housings, Series Mating PCB Headers |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Current Rating | 3.0 amps | 3.0 amps |