JAE Electronics, Inc. Headers, Male Pins MX34E08NF1

Description
"Connector Header Through Hole, Right Angle 8 position 0.094"" (2.40mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 8 position 0.094"" (2.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 670-2737-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2737-ND
Headers, Male Pins 670-2737-ND
"Connector Header Through Hole, Right Angle 8 position 0.094"" (2.40mm)"

"Connector Header Through Hole, Right Angle 8 position 0.094"" (2.40mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-MX34E08NF1
Electronic Connector 314-MX34E08NF1
CONN HEADER PIN 8POS R/A TIN Product overview: MX34E08NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34E08NF1 can be used for catalog matching and distributor lookup.

CONN HEADER PIN 8POS R/A TIN Product overview: MX34E08NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34E08NF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - MX34E08NF1 - 848392-MX34E08NF1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MX34E08NF1
848392-MX34E08NF1
Rectangular Connectors - MX34E08NF1 848392-MX34E08NF1
Manufacturer: JAE Electronics Win Source Part Number: 848392-MX34E08NF1 Series: MX34 Features: Connector Header position Package: Tube Family Name: MX34E08N Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1344 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2737, -MX34E08NF1, MX34E08NF1-ND

Manufacturer: JAE Electronics
Win Source Part Number: 848392-MX34E08NF1
Series: MX34
Features: Connector Header position
Package: Tube
Family Name: MX34E08N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1344
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2737, -MX34E08NF1, MX34E08NF1-ND

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 670-2737-ND 314-MX34E08NF1 848392-MX34E08NF1
Product Name Headers, Male Pins Electronic Connector Rectangular Connectors - MX34E08NF1
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data