Win Source Part Number: 1220470-MX34040SF1
Category: Connectors, Interconnects>Rectan
Series: MX34
Number of Positions: 40
Pitch: 0.087" (2.20mm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 288
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: -MX34040SF1,670-2299
Base Product Number: MX340
JAE MX34040SF1 Automotive Connector
JAE MX34040SF1 Automotive Connector
"40 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"
JAPAN AVIATION ELECTRONICS INDUSTRY MX34040SF1 SOCKET, DUAL ROW, 2.2MM, 40WAY Product overview: MX34040SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34040SF1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1220470-MX34040SF1 | 6909852 | 6909852P | 670-2299-ND | 319-MX34040SF1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Automotive Connectors | Automotive Connectors | Rectangular Connector Housings | Dual Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty |