Manufacturer: JAE Electronics
Win Source Part Number: 848526-MX34040NF2
Series: MX34
Features: Connector Header position
Package: Box
Family Name: MX34040N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 640
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: -MX34040NF2, 670-2485
MX34 Series, Small Board-to-Cable Rectangular Connector (JAE) Product overview: MX34040NF2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34040NF2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 40 position 0.087"" (2.20mm)"
Plugin Wire To Board / Wire To Wire Connector ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 848526-MX34040NF2 | 314-MX34040NF2 | 670-2485-ND | MX34040NF2 |
| Product Name | Rectangular Connectors - MX34040NF2 | Electronic Connector | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | |
| Gender | Male / Plug | |||
| Termination | Solder |