JAPAN AVIATION ELECTRONICS INDUSTRY MX34036SF1 SOCKET, DUAL ROW, 2.2MM, 36WAY Product overview: MX34036SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34036SF1 can be used for catalog matching and distributor lookup.
"36 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"
Win Source Part Number: 1365901-MX34036SF1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX34
Package: Tray
Product Status: Active
Base Product Number: MX340
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 36
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)
JAE MX34036SF1 Automotive Connector
JAE MX34036SF1 Automotive Connector
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-MX34036SF1 | MX34036SF1 | 670-2298-ND | 1365901-MX34036SF1 | 6909855 | 6909855P |
| Product Name | Dual Electronic Connector | Connectors | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Automotive Connectors | Automotive Connectors |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack |