Manufacturer: JAE Electronics
Win Source Part Number: 886641-MX34036NF2
Series: MX34
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 36 position 0.087" (2.20mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: MX34036N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 539
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
JAPAN AVIATION ELECTRONICS INDUSTRY MX34036NF2 Rectangular Power Connector, Right Angle, Through Hole, Plug, 36 Contacts, 2.2 mm, Pin Product overview: MX34036NF2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34036NF2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 36 position 0.087"" (2.20mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 886641-MX34036NF2 | 314-MX34036NF2 | 6908903 | 6908903P | MX34036NF2-ND |
| Product Name | Rectangular Connectors - MX34036NF2 | Through-Hole Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | ||
| Gender | Female / Jack | ||||
| Termination | Through Hole | Solder |