"32 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"
JAE MX34032SF1 Automotive Connector
JAE MX34032SF1 Automotive Connector
Win Source Part Number: 1202577-MX34032SF1
Category: Connectors, Interconnects>Rectan
Series: MX34
Number of Positions: 32
Pitch: 0.087" (2.20mm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 360
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: JAE Electronics
Other Names: -MX34032SF1,670-2297
Base Product Number: MX340
CONN SOCKET 32POS HOUSING 2.2MM Product overview: MX34032SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34032SF1 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2297-ND | 6909859 | 6909859P | 1202577-MX34032SF1 | 319-MX34032SF1 |
| Product Name | Rectangular Connector Housings | Automotive Connectors | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty |