"Connector Header Through Hole, Right Angle 32 position 0.087"" (2.20mm)"
Manufacturer: JAE Electronics
Win Source Part Number: 806762-MX34032NF2
Packaging: Tube
Number of Positions: 32
Mounting Style: Through Hole, Right Angle
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Applications: Automotive
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.626" (15.90mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
Contact Length - Mating: 0.303" (7.70mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 768
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
32 Pos 2 Row 2.2mm Pitch RA Header, Male Pin, Tin Plated Product overview: MX34032NF2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34032NF2 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2296-ND | 6908907 | 6908907P | 806762-MX34032NF2 | 314-MX34032NF2 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Rectangular Connectors - MX34032NF2 | Electronic Connector |
| Connector Type | Header Connector; Header | Wire to Board Connector | Automotive Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 32 # |