CONN HEADER VERT 28POS 2.2MM Product overview: MX34028UF2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34028UF2 can be used for catalog matching and distributor lookup.
JAE MX34028UF2 Automotive Connector
JAE MX34028UF2 Automotive Connector
"Connector Header Through Hole 28 position 0.087"" (2.20mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-MX34028UF2 | 6908941 | 6908941P | 670-2909-ND |
| Product Name | Electronic Connector | Automotive Connectors | Automotive Connectors | Headers, Male Pins |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Solder | Solder | Solder | |
| Current Rating | 3.0 amps | 3.0 amps |