JAE Electronics, Inc. Socket, Dual Row, 2.2Mm, 28Way; Series Japan Aviation Electronics Industry MX34028SF1

Description
SOCKET, DUAL ROW, 2.2MM, 28WAY; Series:MX34; No. of Positions:28; Pitch Spacing:2.2mm; Gender:Receptacle; No. of Rows:2 RoHS Compliant: Yes
Description
SOCKET, DUAL ROW, 2.2MM, 28WAY; Series:MX34; No. of Positions:28; Pitch Spacing:2.2mm; Gender:Receptacle; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Dual Row, 2.2Mm, 28Way; Series Japan Aviation Electronics Industry - 84R7441 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dual Row, 2.2Mm, 28Way; Series Japan Aviation Electronics Industry
84R7441
Socket, Dual Row, 2.2Mm, 28Way; Series Japan Aviation Electronics Industry 84R7441
SOCKET, DUAL ROW, 2.2MM, 28WAY; Series:MX34; No. of Positions:28; Pitch Spacing:2.2mm; Gender:Receptacle; No. of Rows:2 RoHS Compliant: Yes

SOCKET, DUAL ROW, 2.2MM, 28WAY; Series:MX34; No. of Positions:28; Pitch Spacing:2.2mm; Gender:Receptacle; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R7441
Product Name Socket, Dual Row, 2.2Mm, 28Way; Series Japan Aviation Electronics Industry
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details