Manufacturer: JAE Electronics
Win Source Part Number: 1081333-MX34028NF2
Number of Positions: 28
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Current Rating: 3A
Applications: Automotive
Mounting: Through Hole, Right Angle
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.626" (15.90mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 85°C
Contact Length - Mating: 0.303" (7.70mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
28 Pos 2.2mm RA TH Power Connector, Male, Tin, 3A Product overview: MX34028NF2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34028NF2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 28 position 0.087"" (2.20mm)"
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1081333-MX34028NF2 | 6908916P | 314-MX34028NF2 | 670-2433-ND |
| Product Name | Rectangular Connectors - MX34028NF2 | PCB Headers | 3A Electronic Connector | Headers, Male Pins |
| Connector Type | Automotive Connector; Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Solder | Solder | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |