JAE Electronics, Inc. Headers, Male Pins MX34024NF1

Description
"Connector Header Through Hole, Right Angle 24 position 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 24 position 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 670-2926-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2926-ND
Headers, Male Pins 670-2926-ND
"Connector Header Through Hole, Right Angle 24 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 24 position 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3A Electronic Connector
314-MX34024NF1
Through-Hole 3A Electronic Connector 314-MX34024NF1
24 Pos Right Angle Through Hole Power Connector, 3A, Tin Product overview: MX34024NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34024NF1 can be used for catalog matching and distributor lookup.

24 Pos Right Angle Through Hole Power Connector, 3A, Tin Product overview: MX34024NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34024NF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - MX34024NF1 - 802693-MX34024NF1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MX34024NF1
802693-MX34024NF1
Rectangular Connectors - MX34024NF1 802693-MX34024NF1
Manufacturer: JAE Electronics Win Source Part Number: 802693-MX34024NF1 Packaging: Tube Number of Positions: 24 Mounting Style: Through Hole, Right Angle Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.626" (15.90mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.303" (7.70mm) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,024 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: JAE Electronics
Win Source Part Number: 802693-MX34024NF1
Packaging: Tube
Number of Positions: 24
Mounting Style: Through Hole, Right Angle
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Applications: Automotive
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.626" (15.90mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
Contact Length - Mating: 0.303" (7.70mm)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,024
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 670-2926-ND 314-MX34024NF1 802693-MX34024NF1
Product Name Headers, Male Pins Through-Hole 3A Electronic Connector Rectangular Connectors - MX34024NF1
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data