JAPAN AVIATION ELECTRONICS INDUSTRY - MX34020UF1 - HEADER, DUAL ROW, 2.2MM, 20WAY Product overview: MX34020UF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34020UF1 can be used for catalog matching and distributor lookup.
Manufacturer: JAE Electronics
Win Source Part Number: 886640-MX34020UF1
Series: MX34
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole 20 position 0.087" (2.20mm)
Package: Tube
Mounting: Through Hole
Family Name: MX34020U
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 952
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2294, -MX34020UF1
"Connector Header Through Hole 20 position 0.087"" (2.20mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-MX34020UF1 | 886640-MX34020UF1 | 6908953 | 670-2294-ND |
| Product Name | Dual Electronic Connector | Rectangular Connectors - MX34020UF1 | PCB Headers | Headers, Male Pins |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Header Connector; Header |