"20 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"
Automotive Connectors Sckt HOUSING 20P Product overview: MX34020SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34020SF1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1121870-MX34020SF1
Category: Connectors, Interconnects>Rectan
Series: MX34
Number of Positions: 20
Pitch: 0.087" (2.20mm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 576
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: JAE Electronics
Other Names: MX34020SF1-ND,670-29
Base Product Number: MX340
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2925-ND | 319-MX34020SF1 | 1121870-MX34020SF1 |
| Product Name | Rectangular Connector Housings | Automotive Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |