Manufacturer: JAE Electronics
Win Source Part Number: 886639-MX34020NF1
Series: MX34
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 20 position 0.087" (2.20mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: MX34020N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1152
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2924, CBM-132383, MX34020NF1-ND
"Connector Header Through Hole, Right Angle 20 position 0.087"" (2.20mm)"
20 Pos RA Solder Pin Connector, 3A, Tin Plated Brass Product overview: MX34020NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34020NF1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 886639-MX34020NF1 | 670-2924-ND | 6908913 | 314-MX34020NF1 |
| Product Name | Rectangular Connectors - MX34020NF1 | Headers, Male Pins | PCB Headers | 3A Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through hole | |
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 20 # |