JAE Electronics, Inc. Electronic Connector MX34017NFA

Description
CONN HEADER R/A 17POS Product overview: MX34017NFA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34017NFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 17POS Product overview: MX34017NFA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34017NFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-MX34017NFA
Electronic Connector 314-MX34017NFA
CONN HEADER R/A 17POS Product overview: MX34017NFA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34017NFA can be used for catalog matching and distributor lookup.

CONN HEADER R/A 17POS Product overview: MX34017NFA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34017NFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - MX34017NFA - 886638-MX34017NFA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MX34017NFA
886638-MX34017NFA
Rectangular Connectors - MX34017NFA 886638-MX34017NFA
Manufacturer: JAE Electronics Win Source Part Number: 886638-MX34017NFA Series: MX34 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole, Right Angle 17 position Package: Tube Mounting: Through Hole, Right Angle Family Name: MX34017N Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 504 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2293, -MX34017NFA

Manufacturer: JAE Electronics
Win Source Part Number: 886638-MX34017NFA
Series: MX34
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 17 position
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: MX34017N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 504
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2293, -MX34017NFA

Buy Now Datasheet
Headers, Male Pins - 670-2293-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2293-ND
Headers, Male Pins 670-2293-ND
Connector Header Through Hole, Right Angle 17 position

Connector Header Through Hole, Right Angle 17 position

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-MX34017NFA 886638-MX34017NFA 670-2293-ND
Product Name Electronic Connector Rectangular Connectors - MX34017NFA Headers, Male Pins
Gender Male / Plug
Termination Solder
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A28586-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details