CONN HEADER VERT 16POS 2.2MM Product overview: MX34016UF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34016UF1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 16 position 0.087"" (2.20mm)"
MX34,16w header Strt 2row 2.2mm
Manufacturer: JAE Electronics
Win Source Part Number: 848613-MX34016UF1
Series: MX34
Features: Connector Header position
Package: Tube
Family Name: MX34016U
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1064
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: -MX34016UF1, 670-2292
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-MX34016UF1 | 670-2292-ND | 6908957P | 848613-MX34016UF1 |
| Product Name | Electronic Connector | Headers, Male Pins | PCB Headers | Rectangular Connectors - MX34016UF1 |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |