JAE Electronics, Inc. Automotive Connectors MX34016SF1

Description
JAE MX34016SF1 Automotive Connector
Request a Quote Datasheet
Description
JAE MX34016SF1 Automotive Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 6909874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909874P
Automotive Connectors 6909874P
JAE MX34016SF1 Automotive Connector

JAE MX34016SF1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909874
Automotive Connectors 6909874
JAE MX34016SF1 Automotive Connector

JAE MX34016SF1 Automotive Connector

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1379274-MX34016SF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1379274-MX34016SF1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1379274-MX34016SF1
Win Source Part Number: 1379274-MX34016SF1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: MX34 Package: Tray Product Status: Active Base Product Number: MX340 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.087" (2.20mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1379274-MX34016SF1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX34
Package: Tray
Product Status: Active
Base Product Number: MX340
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Rectangular Connector Housings - 670-2290-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2290-ND
Rectangular Connector Housings 670-2290-ND
"16 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

"16 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

Buy Now Datasheet
Connectors Unreviewed - MX34016SF1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
MX34016SF1
Connectors Unreviewed MX34016SF1
SOCKET HOUSING 2.2MM 16PO

SOCKET HOUSING 2.2MM 16PO

Buy Now
Singapore, Singapore
Electronic Connector
319-MX34016SF1
Electronic Connector 319-MX34016SF1
CONN SOCKET 16POS HOUSING 2.2MM Product overview: MX34016SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34016SF1 can be used for catalog matching and distributor lookup.

CONN SOCKET 16POS HOUSING 2.2MM Product overview: MX34016SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34016SF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6909874P 6909874 1379274-MX34016SF1 670-2290-ND MX34016SF1 319-MX34016SF1
Product Name Automotive Connectors Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Connectors Unreviewed Electronic Connector
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers