"Connector Header Through Hole, Right Angle 16 position 0.087"" (2.20mm)"
CONN HEADER 16POS R/A 2.2MM TIN Product overview: MX34016NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34016NF1 can be used for catalog matching and distributor lookup.
Manufacturer: JAE Electronics
Win Source Part Number: 849394-MX34016NF1
Series: MX34
Features: Connector Header position
Package: Tube
Family Name: MX34016N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1408
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: -MX34016NF1, CBM-132385, 670-2289
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6908922P | 6908922 | 670-2289-ND | 314-MX34016NF1 | 849394-MX34016NF1 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Electronic Connector | Rectangular Connectors - MX34016NF1 |
| Geometry | Right Angle | Right Angle; Right angle | |||
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle |