JAE Electronics, Inc. Connectors MX34012SF1

Description
CONN SOCKET 12POS HOUSING 2.2MM
Request a Quote Datasheet
Description
CONN SOCKET 12POS HOUSING 2.2MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - MX34012SF1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
MX34012SF1
Connectors MX34012SF1
CONN SOCKET 12POS HOUSING 2.2MM

CONN SOCKET 12POS HOUSING 2.2MM

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1081286-MX34012SF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1081286-MX34012SF1
Connectors, Interconnects - Rectangular Connectors - Housings 1081286-MX34012SF1
Win Source Part Number: 1081286-MX34012SF1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: MX34 Number of Positions: 12 Pitch: 0.087" (2.20mm) Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Package: Tray Contact Termination: Crimp Note: Contacts Not Included Standard Package: 936 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 51353-1200; 34729-0120; 51110-1260; 1379219-1; 1-281839-2; IPD1-06-D-K; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: JAE Electronics Other Names: -MX34012SF1,670-2286 Base Product Number: MX340

Win Source Part Number: 1081286-MX34012SF1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: MX34
Number of Positions: 12
Pitch: 0.087" (2.20mm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 936
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 51353-1200; 34729-0120; 51110-1260; 1379219-1; 1-281839-2; IPD1-06-D-K;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: JAE Electronics
Other Names: -MX34012SF1,670-2286
Base Product Number: MX340

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-MX34012SF1
Electronic Connector 319-MX34012SF1
CONN SOCKET 12POS HOUSING 2.2MM Product overview: MX34012SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34012SF1 can be used for catalog matching and distributor lookup.

CONN SOCKET 12POS HOUSING 2.2MM Product overview: MX34012SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34012SF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 6909877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909877P
Automotive Connectors 6909877P
JAE MX34012SF1 Automotive Connector

JAE MX34012SF1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909877
Automotive Connectors 6909877
JAE MX34012SF1 Automotive Connector

JAE MX34012SF1 Automotive Connector

Supplier's Site
Rectangular Connector Housings - 670-2286-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2286-ND
Rectangular Connector Housings 670-2286-ND
"12 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

"12 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MX34012SF1 1081286-MX34012SF1 319-MX34012SF1 6909877P 6909877 670-2286-ND
Product Name Connectors Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Automotive Connectors Automotive Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 231-314/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers