JAE Electronics, Inc. Automotive Connectors MX34005SF1

Description
JAE MX34005SF1 Automotive Connector
Request a Quote Datasheet
Description
JAE MX34005SF1 Automotive Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 6909880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909880P
Automotive Connectors 6909880P
JAE MX34005SF1 Automotive Connector

JAE MX34005SF1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909880
Automotive Connectors 6909880
JAE MX34005SF1 Automotive Connector

JAE MX34005SF1 Automotive Connector

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1183174-MX34005SF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1183174-MX34005SF1
Connectors, Interconnects - Rectangular Connectors - Housings 1183174-MX34005SF1
Win Source Part Number: 1183174-MX34005SF1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: MX34 Number of Positions: 5 Pitch: 0.087" (2.20mm) Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Tray Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,134 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: JAE Electronics Other Names: -MX34005SF1,670-2284 Base Product Number: MX340

Win Source Part Number: 1183174-MX34005SF1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: MX34
Number of Positions: 5
Pitch: 0.087" (2.20mm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,134
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: JAE Electronics
Other Names: -MX34005SF1,670-2284
Base Product Number: MX340

Buy Now Datasheet
Rectangular Connector Housings - 670-2284-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2284-ND
Rectangular Connector Housings 670-2284-ND
"5 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

"5 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

Buy Now Datasheet
Connectors Unreviewed - MX34005SF1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
MX34005SF1
Connectors Unreviewed MX34005SF1
SOCKET HOUSING 2.2MM 5POS

SOCKET HOUSING 2.2MM 5POS

Buy Now
Singapore, Singapore
Electronic Connector
319-MX34005SF1
Electronic Connector 319-MX34005SF1
CONN SOCKET 5POS HOUSING 2.2MM Product overview: MX34005SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34005SF1 can be used for catalog matching and distributor lookup.

CONN SOCKET 5POS HOUSING 2.2MM Product overview: MX34005SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34005SF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6909880P 6909880 1183174-MX34005SF1 670-2284-ND MX34005SF1 319-MX34005SF1
Product Name Automotive Connectors Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Connectors Unreviewed Electronic Connector
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A6A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Terminal Blocks - 39.4120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Female connector/socket - 231-308/102-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers