"Connector Header Through Hole, Right Angle 5 position 0.087"" (2.20mm)"
5 Pos 2.2mm Pitch RA Header Connector, Male Pin, 3A, Tin Product overview: MX34005NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34005NF1 can be used for catalog matching and distributor lookup.
Manufacturer: JAE Electronics
Win Source Part Number: 848995-MX34005NF1
Series: MX34
Features: Connector Header position
Package: Tube
Family Name: MX34005N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1575
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2283, -MX34005NF1
- Wire To Board / Wire To Wire Connector ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2283-ND | 314-MX34005NF1 | 848995-MX34005NF1 | MX34005NF1 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Rectangular Connectors - MX34005NF1 | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector | |
| Mounting | Through Hole, Right Angle | |||
| Current Rating | 3.0 amps | 3.0 amps |