"Connector Header Through Hole, Right Angle 3 position 0.087"" (2.20mm)"
MX34 Series, Small Board-to-Cable Rectangular Connector (JAE) Product overview: MX34003NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34003NF1 can be used for catalog matching and distributor lookup.
- Automobile Connectors ROHS
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2000-ND | 6908931 | 314-MX34003NF1 | MX34003NF1 |
| Product Name | Headers, Male Pins | PCB Headers | Electronic Connector | Connectors >> Automobile Connectors |
| Connector Type | Header Connector; Header | Wire to Board Connector | Automotive Connector | |
| Mounting | Through Hole, Right Angle | Through hole | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 3 # |