Connector Header Board Edge, Through Hole, Right Angle 135 position
Manufacturer: JAE Electronics
Win Source Part Number: 886636-MX31135NQA
Series: MX31
Features: Connector Header Board Edge, Through Hole, Right Angle 135 position
Package: Bulk
Mounting: Board Edge, Through Hole, Right Angle
Family Name: MX31135N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
CONN HEADER BRD EDGE 135POS Product overview: MX31135NQA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX31135NQA can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MX31135NQA-ND | 886636-MX31135NQA | 314-MX31135NQA |
| Product Name | Headers, Male Pins | Rectangular Connectors - MX31135NQA | Electronic Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |