"Connector Header Through Hole, Right Angle 34 position 0.098"" (2.50mm)"
JAE MX23A34NF1 Automotive Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2465-ND | 435778 |
| Product Name | Headers, Male Pins | Automotive Connectors |
| Connector Type | Header Connector; Header | Automotive Connector |
| Mounting | Through Hole, Right Angle | Through hole |
| Current Rating | 3.0 amps |