Manufacturer: JAE Electronics
Win Source Part Number: 928538-MX23A26SF1
Series: MX23A
Features: 26 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: MX23A
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: 670-1687, SJ037393
"26 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"
26 Pos Female RF Socket Connector, Crimp, 3A, Waterproof Product overview: MX23A26SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX23A26SF1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 928538-MX23A26SF1 | 670-1687-ND | MX23A26SF1 | 319-MX23A26SF1 |
| Product Name | Rectangular Connectors - MX23A26SF1 | Rectangular Connector Housings | Connectors | 3A Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |