Manufacturer: JAE Electronics
Win Source Part Number: 852433-MX23A26NF1
Series: MX23A
Features: Connector Header position
Package: Bulk
Family Name: MX23A26N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
"Connector Header Through Hole, Right Angle 26 position 0.098"" (2.50mm)"
26 Pos RA RF Connector, Male Pin, Tin Plated, 3A, Waterproof Product overview: MX23A26NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A26NF1 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MX23A26NF1 | 852433-MX23A26NF1 | 670-1686-ND | 314-MX23A26NF1 | 435774 |
| Product Name | Connectors | Rectangular Connectors - MX23A26NF1 | Headers, Male Pins | 3A Electronic Connector | PCB Headers |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | |||
| Current Rating | 3.0 amps | 3.0 amps | |||
| Number of Contacts | 26 # |