JAE Electronics, Inc. Rectangular Connectors - MX23A18NF1 MX23A18NF1

Description
Manufacturer: JAE Electronics Win Source Part Number: 886572-MX23A18NF1 Series: MX23A Operating Temperature Range: -40°C ~ 125°C Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: MX23A18N Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2462, MX23A18NF1-ND
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 886572-MX23A18NF1 Series: MX23A Operating Temperature Range: -40°C ~ 125°C Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: MX23A18N Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2462, MX23A18NF1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - MX23A18NF1 - 886572-MX23A18NF1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MX23A18NF1
886572-MX23A18NF1
Rectangular Connectors - MX23A18NF1 886572-MX23A18NF1
Manufacturer: JAE Electronics Win Source Part Number: 886572-MX23A18NF1 Series: MX23A Operating Temperature Range: -40°C ~ 125°C Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: MX23A18N Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2462, MX23A18NF1-ND

Manufacturer: JAE Electronics
Win Source Part Number: 886572-MX23A18NF1
Series: MX23A
Operating Temperature Range: -40°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: MX23A18N
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2462, MX23A18NF1-ND

Buy Now Datasheet
Headers, Male Pins - 670-2462-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2462-ND
Headers, Male Pins 670-2462-ND
"Connector Header Through Hole, Right Angle 18 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 18 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3A Electronic Connector
314-MX23A18NF1
Through-Hole 3A Electronic Connector 314-MX23A18NF1
18 Pos RA Header Conn, 3A, Tin, Solder, Through Hole, Waterproof Product overview: MX23A18NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A18NF1 can be used for catalog matching and distributor lookup.

18 Pos RA Header Conn, 3A, Tin, Solder, Through Hole, Waterproof Product overview: MX23A18NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A18NF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 435784 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
435784
PCB Headers 435784
JAE MX23A18NF1 PCB Header

JAE MX23A18NF1 PCB Header

Supplier's Site
Connectors Unreviewed - MX23A18NF1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
MX23A18NF1
Connectors Unreviewed MX23A18NF1
CONN HEADER PIN 18POS R/A TIN

CONN HEADER PIN 18POS R/A TIN

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Heilind Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 886572-MX23A18NF1 670-2462-ND 314-MX23A18NF1 435784 MX23A18NF1
Product Name Rectangular Connectors - MX23A18NF1 Headers, Male Pins Through-Hole 3A Electronic Connector PCB Headers Connectors Unreviewed
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle Through hole
Current Rating 3.0 amps 3.0 amps
Number of Contacts 18 #
Unlock Full Specs
to access all available technical data