JAE Electronics, Inc. Through-Hole 3A Electronic Connector MX23A12NF1

Description
12 Pos RA Header, Solder, Tin, 3A, Waterproof, Through Hole Product overview: MX23A12NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A12NF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos RA Header, Solder, Tin, 3A, Waterproof, Through Hole Product overview: MX23A12NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A12NF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3A Electronic Connector
314-MX23A12NF1
Through-Hole 3A Electronic Connector 314-MX23A12NF1
12 Pos RA Header, Solder, Tin, 3A, Waterproof, Through Hole Product overview: MX23A12NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A12NF1 can be used for catalog matching and distributor lookup.

12 Pos RA Header, Solder, Tin, 3A, Waterproof, Through Hole Product overview: MX23A12NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A12NF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 670-1683-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-1683-ND
Headers, Male Pins 670-1683-ND
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"

Buy Now Datasheet
Rectangular Connectors - MX23A12NF1 - 928536-MX23A12NF1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MX23A12NF1
928536-MX23A12NF1
Rectangular Connectors - MX23A12NF1 928536-MX23A12NF1
Manufacturer: JAE Electronics Win Source Part Number: 928536-MX23A12NF1 Series: MX23A Operating Temperature Range: -40°C ~ 125°C Features: Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: MX23A12N Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 928536-MX23A12NF1
Series: MX23A
Operating Temperature Range: -40°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: MX23A12N
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-MX23A12NF1 670-1683-ND 928536-MX23A12NF1
Product Name Through-Hole 3A Electronic Connector Headers, Male Pins Rectangular Connectors - MX23A12NF1
Gender Male / Plug
Termination Solder
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data