JAE MX19004P51 Automotive Connector
"4 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Win Source Part Number: 1351388-MX19004P51
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: MX19
Number of Positions: 4
Pitch: 0.098" (2.50mm)
Color: Black
Features: Waterproof
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp and Clamp
Note: Contacts Not Included
Standard Package: 600
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: JAE Electronics
Base Product Number: MX190
4 Pos RF Connector, Male Pin, Crimp, 5A, -40 to 105°C, Black Product overview: MX19004P51 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX19004P51 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MX19004P51 | 6633628 | 670-1675-ND | 1351388-MX19004P51 | 319-MX19004P51 |
| Product Name | Connectors | Automotive Connectors | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | 5A Electronic Connector |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |