Win Source Part Number: 1365960-MX19002P51
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX19
Package: Bulk
Product Status: Active
Features: Waterproof
Base Product Number: MX190
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
2-Pos Male Pin Housing, 5A, 2.5mm Pitch, Waterproof Product overview: MX19002P51 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX19002P51 can be used for catalog matching and distributor lookup.
JAE MX19002P51 Automotive Connector
"2 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MX19002P51 | 1365960-MX19002P51 | 319-MX19002P51 | 6633615 | 670-1673-ND |
| Product Name | Connectors | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | 5A Electronic Connector | Automotive Connectors | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |