JAE Electronics, Inc. Inline Module Sockets MM80-204B1-E1R

Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount
Request a Quote Datasheet
Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - MM80-204B1-E1R-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
MM80-204B1-E1R-ND
Inline Module Sockets MM80-204B1-E1R-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount

Buy Now Datasheet
Inline Module Sockets - MM80-204B1-E1R - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
MM80-204B1-E1R
Inline Module Sockets MM80-204B1-E1R
CONN SKT SODIMM 204POS R/A SMD

CONN SKT SODIMM 204POS R/A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number MM80-204B1-E1R-ND MM80-204B1-E1R
Product Name Inline Module Sockets Inline Module Sockets
Mounting Surface Mount, Right Angle, Screw Mount Surface Mount, Right Angle, Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11075-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Bottom Entry
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details