JAE Electronics, Inc. Inline Module Sockets MM80-204B1-E1

Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount
Request a Quote Datasheet
Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - MM80-204B1-E1-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
MM80-204B1-E1-ND
Inline Module Sockets MM80-204B1-E1-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number MM80-204B1-E1-ND
Product Name Inline Module Sockets
Mounting Surface Mount, Right Angle, Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28495-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers