204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount
Win Source Part Number: 1352395-MM80-204B1-1
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MM80
Package: Tray
Product Status: Active
Features: Latches
Base Product Number: MM80-204
Mounting Type: Surface Mount, Right Angle, Screw Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Memory Type: DDR3 SDRAM
Number of Positions: 204
Mounting Feature: Reverse
Standards: MO-268C
Height: 0.205" (5.20mm)
Connector Style: SODIMM
California Prop 65: Warning Information
Insertion Angle: 25° Angle
CONN SKT SODIMM 204POS R/A SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MM80-204B1-1R-ND | 1352395-MM80-204B1-1R | MM80-204B1-1R |
| Product Name | Inline Module Sockets | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Inline Module Sockets |
| Mounting | Surface Mount, Right Angle, Screw Mount | Surface Mount, Right Angle, Screw Mount | Surface Mount, Right Angle, Screw Mount |