JAE Electronics, Inc. Edgeboard Connectors MM70-314-310B1-2-R300

Description
"314 Position Female Connector MXM 3.0 Gold 0.020"" (0.50mm) Black"
Request a Quote Datasheet
Description
"314 Position Female Connector MXM 3.0 Gold 0.020"" (0.50mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 670-2914-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2914-1-ND
Edgeboard Connectors 670-2914-1-ND
"314 Position Female Connector MXM 3.0 Gold 0.020"" (0.50mm) Black"

"314 Position Female Connector MXM 3.0 Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 670-2914-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2914-2-ND
Edgeboard Connectors 670-2914-2-ND
"314 Position Female Connector MXM 3.0 Gold 0.020"" (0.50mm) Black"

"314 Position Female Connector MXM 3.0 Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Alternative Parts (Cross-Reference): Cross Manufacturer: JAE Electronics Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: MM70 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: MXM 3.0 Gender: Female Card Thickness: 0.047" (1.20mm) Number of Rows: 2

Alternative Parts (Cross-Reference): Cross
Manufacturer: JAE Electronics
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Series: MM70
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: MXM 3.0
Gender: Female
Card Thickness: 0.047" (1.20mm)
Number of Rows: 2

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-MM70-314-310B1-2-R300
Electronic Connector 303-MM70-314-310B1-2-R300
CONN MXM 3.0 FMALE 314POS 0.020 Product overview: MM70-314-310B1-2-R30 0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM70-314-310B1-2 -R300 can be used for catalog matching and distributor lookup.

CONN MXM 3.0 FMALE 314POS 0.020 Product overview: MM70-314-310B1-2-R300 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM70-314-310B1-2-R300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - MM70-314-310B1-2-R300 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
MM70-314-310B1-2-R300
Edgeboard Connectors MM70-314-310B1-2-R300
CONN MXM 3.0 FMALE 314POS 0.020

CONN MXM 3.0 FMALE 314POS 0.020

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2914-1-ND 303-MM70-314-310B1-2-R300 MM70-314-310B1-2-R300
Product Name Edgeboard Connectors Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Electronic Connector Edgeboard Connectors
Gender Female / Jack Female / Jack
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Contact Pitch 0.5080 mm (0.0200 inch)
Unlock Full Specs
to access all available technical data