JAE Electronics, Inc. Unclassified - MM60-EZH059-B5-R650 MM60-EZH059-B5-R650

Description
Manufacturer: JAE Electronics Win Source Part Number: 788976-MM60-EZH059-B 5-R650 Series: MM60 Packaging: Reel package Accessory Type: Latch For Use With/Related Products: PCI Express Mini Card Family Name: MM60 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MM60-EZH-059-B5; Introduction Date: October 11, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 650
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 788976-MM60-EZH059-B 5-R650 Series: MM60 Packaging: Reel package Accessory Type: Latch For Use With/Related Products: PCI Express Mini Card Family Name: MM60 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MM60-EZH-059-B5; Introduction Date: October 11, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - MM60-EZH059-B5-R650 - 788976-MM60-EZH059-B5-R650 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - MM60-EZH059-B5-R650
788976-MM60-EZH059-B5-R650
Unclassified - MM60-EZH059-B5-R650 788976-MM60-EZH059-B5-R650
Manufacturer: JAE Electronics Win Source Part Number: 788976-MM60-EZH059-B 5-R650 Series: MM60 Packaging: Reel package Accessory Type: Latch For Use With/Related Products: PCI Express Mini Card Family Name: MM60 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MM60-EZH-059-B5; Introduction Date: October 11, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 650

Manufacturer: JAE Electronics
Win Source Part Number: 788976-MM60-EZH059-B5-R650
Series: MM60
Packaging: Reel package
Accessory Type: Latch
For Use With/Related Products: PCI Express Mini Card
Family Name: MM60
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MM60-EZH-059-B5;
Introduction Date: October 11, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 650

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 788976-MM60-EZH059-B5-R650
Product Name Unclassified - MM60-EZH059-B5-R650
Unlock Full Specs
to access all available technical data