JAE Electronics, Inc. Card Edge Connectors - Edgeboard Connectors - MM60-52C2-R1-R1200 MM60-52C2-R1-R1200

Description
Manufacturer: JAE Electronics Win Source Part Number: 806213-MM60-52C2-R1- R1200 Packaging: Reel Number of Positions: 52 Pitch: 0.80mm Mounting Style: Surface Mount, Right Angle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 806213-MM60-52C2-R1- R1200 Packaging: Reel Number of Positions: 52 Pitch: 0.80mm Mounting Style: Surface Mount, Right Angle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - MM60-52C2-R1-R1200 - 806213-MM60-52C2-R1-R1200 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - MM60-52C2-R1-R1200
806213-MM60-52C2-R1-R1200
Card Edge Connectors - Edgeboard Connectors - MM60-52C2-R1-R1200 806213-MM60-52C2-R1-R1200
Manufacturer: JAE Electronics Win Source Part Number: 806213-MM60-52C2-R1- R1200 Packaging: Reel Number of Positions: 52 Pitch: 0.80mm Mounting Style: Surface Mount, Right Angle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)

Manufacturer: JAE Electronics
Win Source Part Number: 806213-MM60-52C2-R1-R1200
Packaging: Reel
Number of Positions: 52
Pitch: 0.80mm
Mounting Style: Surface Mount, Right Angle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Card Type: PCI Express Mini Card
Card Thickness: 0.039" (1.00mm)
Read Out: Dual
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)

Buy Now
Edgeboard Connectors - 670-2609-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2609-2-ND
Edgeboard Connectors 670-2609-2-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 806213-MM60-52C2-R1-R1200 670-2609-2-ND
Product Name Card Edge Connectors - Edgeboard Connectors - MM60-52C2-R1-R1200 Edgeboard Connectors
Connector Type Card Edge Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28618-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers