Manufacturer: JAE Electronics
Win Source Part Number: 207265-MAS001
Packaging: Bulk
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 250V
Housing Color: Silver
Mounting: Through Hole, Right Angle
Impedance: 50 Ohm
Body Material: Copper Alloy
Insertion Loss: 0.1dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 200
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 12.4GHz
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 207265-MAS001 |
| Product Name | Coaxial Connectors (RF) - MAS001 |
| Termination | Solder |