JAE Electronics, Inc. Rectangular Connector Contacts M34S75C4F4

Description
Socket Contact Tin Crimp
Request a Quote Datasheet
Description
Socket Contact Tin Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 670-2270-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2270-2-ND
Rectangular Connector Contacts 670-2270-2-ND
Socket Contact Tin Crimp

Socket Contact Tin Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 670-2270-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2270-1-ND
Rectangular Connector Contacts 670-2270-1-ND
Socket Contact Tin Crimp

Socket Contact Tin Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1209191-M34S75C4F4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1209191-M34S75C4F4
Connectors, Interconnects - Rectangular Connectors - Contacts 1209191-M34S75C4F4
Win Source Part Number: 1209191-M34S75C4F4 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MX34 Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: JAE Electronics Other Names: 670-2270-2,670-2270- 1,-M34S75C4F4,M34S75 C4F4-0001 Base Product Number: M34S75C4

Win Source Part Number: 1209191-M34S75C4F4
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MX34
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,500
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: JAE Electronics
Other Names: 670-2270-2,670-2270-1,-M34S75C4F4,M34S75C4F4-0001
Base Product Number: M34S75C4

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-M34S75C4F4
Electronic Connector 331-M34S75C4F4
CONN SOCKET CRIMP TIN Product overview: M34S75C4F4 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34S75C4F4 can be used for catalog matching and distributor lookup.

CONN SOCKET CRIMP TIN Product overview: M34S75C4F4 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34S75C4F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2270-2-ND 1209191-M34S75C4F4 331-M34S75C4F4
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details