JAE Electronics, Inc. 3A Electronic Connector M34S75C4F1

Description
Female Crimp Socket Connector, 3A, 22-24AWG, Tin Plated Product overview: M34S75C4F1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34S75C4F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Socket Connector, 3A, 22-24AWG, Tin Plated Product overview: M34S75C4F1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34S75C4F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
331-M34S75C4F1
3A Electronic Connector 331-M34S75C4F1
Female Crimp Socket Connector, 3A, 22-24AWG, Tin Plated Product overview: M34S75C4F1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34S75C4F1 can be used for catalog matching and distributor lookup.

Female Crimp Socket Connector, 3A, 22-24AWG, Tin Plated Product overview: M34S75C4F1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34S75C4F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - M34S75C4F1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
M34S75C4F1
Connectors M34S75C4F1
CONN SOCKET FOR MX34 HOUSING TIN, 7500/REEL

CONN SOCKET FOR MX34 HOUSING TIN, 7500/REEL

Buy Now
Rectangular Connector Contacts - 670-2268-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2268-1-ND
Rectangular Connector Contacts 670-2268-1-ND
Socket Contact Tin 22-24 AWG Crimp

Socket Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 670-2268-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2268-2-ND
Rectangular Connector Contacts 670-2268-2-ND
Socket Contact Tin 22-24 AWG Crimp

Socket Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - M34S75C4F1 - 880657-M34S75C4F1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M34S75C4F1
880657-M34S75C4F1
Rectangular Connectors - M34S75C4F1 880657-M34S75C4F1
Manufacturer: JAE Electronics Win Source Part Number: 880657-M34S75C4F1 Series: MX34 Features: Socket Contact Tin 22-24 AWG Crimp Package: Reel - TR Family Name: M34S75C4 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.90.4000 Other Part Number: 670-2268-1, 670-2268-2, M34S75C4F1-0001, -M34S75C4F1

Manufacturer: JAE Electronics
Win Source Part Number: 880657-M34S75C4F1
Series: MX34
Features: Socket Contact Tin 22-24 AWG Crimp
Package: Reel - TR
Family Name: M34S75C4
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.90.4000
Other Part Number: 670-2268-1, 670-2268-2, M34S75C4F1-0001, -M34S75C4F1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-M34S75C4F1 M34S75C4F1 670-2268-1-ND 880657-M34S75C4F1
Product Name 3A Electronic Connector Connectors Rectangular Connector Contacts Rectangular Connectors - M34S75C4F1
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Accessories - 1734-1010-063-0806-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details