JAE Electronics, Inc. Automotive Electronic Connector M34P75C4F2

Description
Automotive Connectors Pin Contact MX34 Product overview: M34P75C4F2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34P75C4F2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors Pin Contact MX34 Product overview: M34P75C4F2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34P75C4F2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
331-M34P75C4F2
Automotive Electronic Connector 331-M34P75C4F2
Automotive Connectors Pin Contact MX34 Product overview: M34P75C4F2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34P75C4F2 can be used for catalog matching and distributor lookup.

Automotive Connectors Pin Contact MX34 Product overview: M34P75C4F2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M34P75C4F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1362875-M34P75C4F2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1362875-M34P75C4F2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1362875-M34P75C4F2
Win Source Part Number: 1362875-M34P75C4F2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: MX34 Package: Tape & Reel (TR) Product Status: Active Base Product Number: M34P75C4 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin California Prop 65: Warning Information

Win Source Part Number: 1362875-M34P75C4F2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX34
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: M34P75C4
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin
California Prop 65: Warning Information

Buy Now Datasheet
Rectangular Connector Contacts - 670-2267-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2267-1-ND
Rectangular Connector Contacts 670-2267-1-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 670-2267-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2267-2-ND
Rectangular Connector Contacts 670-2267-2-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-M34P75C4F2 1362875-M34P75C4F2 670-2267-1-ND
Product Name Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers