JAE Electronics, Inc. Crimp Contacts M23S05K351

Description
JAE M23S05K351 Crimp Terminal
Request a Quote Datasheet
Description
JAE M23S05K351 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7319027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7319027
Crimp Contacts 7319027
JAE M23S05K351 Crimp Terminal

JAE M23S05K351 Crimp Terminal

Supplier's Site
Crimp Contacts - 7319027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7319027P
Crimp Contacts 7319027P
JAE M23S05K351 Crimp Terminal

JAE M23S05K351 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - M23S05K351 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
M23S05K351
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts M23S05K351
Win Source Part Number: 1363332-M23S05K351 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: MX23A Package: Tape & Reel (TR) Product Status: Active Base Product Number: M23S05K3 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Tin

Win Source Part Number: 1363332-M23S05K351
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX23A
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: M23S05K3
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7319027 7319027P M23S05K351
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 88K3017 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details