JAE Electronics, Inc. Rectangular Connectors - LY20-10P-DT1-P5E-BR LY20-10P-DT1-P5E-BR

Description
Manufacturer: JAE Electronics Win Source Part Number: 844743-LY20-10P-DT1- P5E-BR Series: LY20 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole 10 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Family Name: LY20-10P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 844743-LY20-10P-DT1- P5E-BR Series: LY20 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole 10 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Family Name: LY20-10P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - LY20-10P-DT1-P5E-BR - 844743-LY20-10P-DT1-P5E-BR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LY20-10P-DT1-P5E-BR
844743-LY20-10P-DT1-P5E-BR
Rectangular Connectors - LY20-10P-DT1-P5E-BR 844743-LY20-10P-DT1-P5E-BR
Manufacturer: JAE Electronics Win Source Part Number: 844743-LY20-10P-DT1- P5E-BR Series: LY20 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole 10 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Family Name: LY20-10P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 844743-LY20-10P-DT1-P5E-BR
Series: LY20
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole 10 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole
Family Name: LY20-10P
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-LY20-10P-DT1-P5E-BR
Electronic Connector 314-LY20-10P-DT1-P5E-BR
Headers & Wire Housings Pin HEADER 10P STR Product overview: LY20-10P-DT1-P5E-BR from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-LY20-10P-DT1-P5E -BR can be used for catalog matching and distributor lookup.

Headers & Wire Housings Pin HEADER 10P STR Product overview: LY20-10P-DT1-P5E-BR from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-LY20-10P-DT1-P5E-BR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 844743-LY20-10P-DT1-P5E-BR 314-LY20-10P-DT1-P5E-BR
Product Name Rectangular Connectors - LY20-10P-DT1-P5E-BR Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data