JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings LY10-DC8BR

Description
Manufacturer: JAE Electronics Win Source Part Number: 1332407-LY10-DC8BR Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Brown Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Friction Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Base Product Number: LY10-DC8 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1332407-LY10-DC8BR Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Brown Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Friction Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Base Product Number: LY10-DC8 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332407-LY10-DC8BR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332407-LY10-DC8BR
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332407-LY10-DC8BR
Manufacturer: JAE Electronics Win Source Part Number: 1332407-LY10-DC8BR Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Brown Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Friction Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Base Product Number: LY10-DC8 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1332407-LY10-DC8BR
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.079" (2.00mm)
Color: Brown
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Friction Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Base Product Number: LY10-DC8
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - LY10-DC8BR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
LY10-DC8BR-ND
Rectangular Connector Housings LY10-DC8BR-ND
"8 Rectangular Connectors - Housings Receptacle Brown 0.079"" (2.00mm)"

"8 Rectangular Connectors - Housings Receptacle Brown 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1332407-LY10-DC8BR LY10-DC8BR-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details