JAE Electronics, Inc. Rectangular Connector Contacts LY10-C1-5-10000

Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 670-2257-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2257-2-ND
Rectangular Connector Contacts 670-2257-2-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 670-2257-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-2257-1-ND
Rectangular Connector Contacts 670-2257-1-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332404-LY10-C1-5-10000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332404-LY10-C1-5-10000
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332404-LY10-C1-5-10000
Manufacturer: JAE Electronics Win Source Part Number: 1332404-LY10-C1-5-10 000 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 670-2257,-LY10-C1-5- 10000,LY10C1510000,6 70-2257-1,670-2257-2 ,LY10-C1-5-0001,670- 2257-ND Base Product Number: LY10-C1 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1332404-LY10-C1-5-10000
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 670-2257,-LY10-C1-5-10000,LY10C1510000,670-2257-1,670-2257-2,LY10-C1-5-0001,670-2257-ND
Base Product Number: LY10-C1
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 670-2257-2-ND 1332404-LY10-C1-5-10000
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data