JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX15-40KLDL-E1000E

Description
Win Source Part Number: 1171654-KX15-40KLDL- E1000E Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: KX15 Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel (TR) Height Above Board: 0.226" (5.74mm) Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: KX15-40K
Request a Quote Datasheet
Description
Win Source Part Number: 1171654-KX15-40KLDL- E1000E Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: KX15 Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel (TR) Height Above Board: 0.226" (5.74mm) Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: KX15-40K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1171654-KX15-40KLDL-E1000E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1171654-KX15-40KLDL-E1000E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1171654-KX15-40KLDL-E1000E
Win Source Part Number: 1171654-KX15-40KLDL- E1000E Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: KX15 Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel (TR) Height Above Board: 0.226" (5.74mm) Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: KX15-40K

Win Source Part Number: 1171654-KX15-40KLDL-E1000E
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: KX15
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide, Solder Retention
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tape & Reel (TR)
Height Above Board: 0.226" (5.74mm)
Standard Package: 1,000
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: KX15-40K

Buy Now Datasheet
Electronic Connector - 308-KX15-40KLDL-E1000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
308-KX15-40KLDL-E1000E
Electronic Connector 308-KX15-40KLDL-E1000E
Board to Board & Mezzanine Connectors 40p SMT Plug PCB to PCB .8mm Product overview: KX15-40KLDL-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-40KLDL-E100 0E can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 40p SMT Plug PCB to PCB .8mm Product overview: KX15-40KLDL-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-40KLDL-E1000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
KX15-40KLDL-E1000E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX15-40KLDL-E1000E
CONN PLUG 40POS R/A SMD GOLD

CONN PLUG 40POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1171654-KX15-40KLDL-E1000E 308-KX15-40KLDL-E1000E KX15-40KLDL-E1000E
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products